Arlington Industries, Inc. Conduit Body 933NM

Description
NON-METALLIC MATERIAL 8.51 INCH L X 3 INCH W X 3.91 INCH H SIZE 1-1/4 INCH HUB SIZE THREADLESS INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 10
Datasheet
Description
NON-METALLIC MATERIAL 8.51 INCH L X 3 INCH W X 3.91 INCH H SIZE 1-1/4 INCH HUB SIZE THREADLESS INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - 933NM - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Body
933NM
Conduit Body 933NM
NON-METALLIC MATERIAL 8.51 INCH L X 3 INCH W X 3.91 INCH H SIZE 1-1/4 INCH HUB SIZE THREADLESS INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NON-METALLIC COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING ANYBODY[TM] BRAND COLOR GRAY STANDARD PACKAGE QUANTITY 10
  • NON-METALLIC MATERIAL
  • 8.51 INCH L X 3 INCH W X 3.91 INCH H SIZE
  • 1-1/4 INCH HUB SIZE
  • THREADLESS INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • NON-METALLIC COVER TYPE
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • ANYBODY[TM] BRAND
  • COLOR GRAY
  • STANDARD PACKAGE QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 933NM
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details