Arlington Industries, Inc. Rigid/EMT Conduit Elbow Joint 9130

Description
DIE-CAST ZINC MATERIAL 3.037 INCH L X 3.037 W SIZE RIGID/EMT CONDUIT USED ON THREADED INSTALLATION UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT 90 DEGREE BEND ANGLE INCLUDES SET-SCREW, COVER AND GASKET
Datasheet
Description
DIE-CAST ZINC MATERIAL 3.037 INCH L X 3.037 W SIZE RIGID/EMT CONDUIT USED ON THREADED INSTALLATION UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT 90 DEGREE BEND ANGLE INCLUDES SET-SCREW, COVER AND GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 9130 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Elbow Joint
9130
Rigid/EMT Conduit Elbow Joint 9130
DIE-CAST ZINC MATERIAL 3.037 INCH L X 3.037 W SIZE RIGID/EMT CONDUIT USED ON THREADED INSTALLATION UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT 90 DEGREE BEND ANGLE INCLUDES SET-SCREW, COVER AND GASKET
  • DIE-CAST ZINC MATERIAL
  • 3.037 INCH L X 3.037 W SIZE
  • RIGID/EMT CONDUIT USED ON
  • THREADED INSTALLATION
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • 90 DEGREE BEND ANGLE
  • INCLUDES SET-SCREW, COVER AND GASKET
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 9130
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details