Arlington Industries, Inc. Rigid/EMT Conduit Plug/Cap 903

Description
ROUND, SNAP-IN, KNOCKOUT TYPE PLATED STEEL MATERIAL CONDUIT USED ON 1.8 INCH DIAMETER 1-1/4 INCH TRADE SIZE HEIGHT 0.31 INCH PACKAGING QUANTITY 25 PER PACK
Datasheet
Description
ROUND, SNAP-IN, KNOCKOUT TYPE PLATED STEEL MATERIAL CONDUIT USED ON 1.8 INCH DIAMETER 1-1/4 INCH TRADE SIZE HEIGHT 0.31 INCH PACKAGING QUANTITY 25 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 903 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Plug/Cap
903
Rigid/EMT Conduit Plug/Cap 903
ROUND, SNAP-IN, KNOCKOUT TYPE PLATED STEEL MATERIAL CONDUIT USED ON 1.8 INCH DIAMETER 1-1/4 INCH TRADE SIZE HEIGHT 0.31 INCH PACKAGING QUANTITY 25 PER PACK
  • ROUND, SNAP-IN, KNOCKOUT TYPE
  • PLATED STEEL MATERIAL
  • CONDUIT USED ON
  • 1.8 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • HEIGHT 0.31 INCH
  • PACKAGING QUANTITY 25 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 903
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details