Arlington Industries, Inc. Rigid/EMT Conduit Plug/Cap 901

Description
ROUND, SNAP-IN, KNOCKOUT TYPE PLATED STEEL MATERIAL CONDUIT USED ON 1.235 INCH DIAMETER 3/4 INCH TRADE SIZE HEIGHT 0.31 INCH PACKAGING QUANTITY 50 PER PACK
Datasheet
Description
ROUND, SNAP-IN, KNOCKOUT TYPE PLATED STEEL MATERIAL CONDUIT USED ON 1.235 INCH DIAMETER 3/4 INCH TRADE SIZE HEIGHT 0.31 INCH PACKAGING QUANTITY 50 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 901 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Plug/Cap
901
Rigid/EMT Conduit Plug/Cap 901
ROUND, SNAP-IN, KNOCKOUT TYPE PLATED STEEL MATERIAL CONDUIT USED ON 1.235 INCH DIAMETER 3/4 INCH TRADE SIZE HEIGHT 0.31 INCH PACKAGING QUANTITY 50 PER PACK
  • ROUND, SNAP-IN, KNOCKOUT TYPE
  • PLATED STEEL MATERIAL
  • CONDUIT USED ON
  • 1.235 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • HEIGHT 0.31 INCH
  • PACKAGING QUANTITY 50 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 901
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details