Arlington Industries, Inc. Rigid/EMT Conduit Plug/Cap 900

Description
ROUND, SNAP-IN, KNOCKOUT TYPE PLATED STEEL MATERIAL CONDUIT USED ON 1.07 INCH DIAMETER 1/2 INCH TRADE SIZE HEIGHT 0.31 INCH PACKAGING QUANTITY 1000 PER PACK
Datasheet
Description
ROUND, SNAP-IN, KNOCKOUT TYPE PLATED STEEL MATERIAL CONDUIT USED ON 1.07 INCH DIAMETER 1/2 INCH TRADE SIZE HEIGHT 0.31 INCH PACKAGING QUANTITY 1000 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 900 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Plug/Cap
900
Rigid/EMT Conduit Plug/Cap 900
ROUND, SNAP-IN, KNOCKOUT TYPE PLATED STEEL MATERIAL CONDUIT USED ON 1.07 INCH DIAMETER 1/2 INCH TRADE SIZE HEIGHT 0.31 INCH PACKAGING QUANTITY 1000 PER PACK
  • ROUND, SNAP-IN, KNOCKOUT TYPE
  • PLATED STEEL MATERIAL
  • CONDUIT USED ON
  • 1.07 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • HEIGHT 0.31 INCH
  • PACKAGING QUANTITY 1000 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 900
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details