Arlington Industries, Inc. Rigid/EMT Conduit Combination Coupling 8620

Description
DIE CAST ZINC MATERIAL 1.934 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 2 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL 501B, 365D, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 86 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 1.934 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 2 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL 501B, 365D, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 86 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 8620 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Combination Coupling
8620
Rigid/EMT Conduit Combination Coupling 8620
DIE CAST ZINC MATERIAL 1.934 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 2 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL 501B, 365D, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 86 MODEL
  • DIE CAST ZINC MATERIAL
  • 1.934 INCH L SIZE
  • EMT CONDUIT/FLEXIBLE CONDUIT USED ON
  • SET SCREW EMT TO 2 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION
  • UL 501B, 365D, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • 86 MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 8620
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details