Arlington Industries, Inc. Rigid/EMT Conduit Combination Coupling 860

Description
DIE-CAST ZINC MATERIAL 1.3 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL 501B, UL 365D, CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE
Datasheet
Description
DIE-CAST ZINC MATERIAL 1.3 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL 501B, UL 365D, CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 860 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Combination Coupling
860
Rigid/EMT Conduit Combination Coupling 860
DIE-CAST ZINC MATERIAL 1.3 INCH L SIZE EMT CONDUIT/FLEXIBLE CONDUIT USED ON SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION UL 501B, UL 365D, CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE
  • DIE-CAST ZINC MATERIAL
  • 1.3 INCH L SIZE
  • EMT CONDUIT/FLEXIBLE CONDUIT USED ON
  • SET SCREW EMT TO 1 SCREW CLAMP FLEXIBLE CONDUIT INSTALLATION
  • UL 501B, UL 365D, CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE CONDUIT TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 860
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 45° elbow
Size 1.34 inch (34 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details