Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 859A

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 8.81 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3-1/2 INCH KNOCKOUT SIZE 3.38 TO 4.22 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 9.4 INCH
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 8.81 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3-1/2 INCH KNOCKOUT SIZE 3.38 TO 4.22 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 9.4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 859A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
859A
Armored Cable/Flex Conduit Connector 859A
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 8.81 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3-1/2 INCH KNOCKOUT SIZE 3.38 TO 4.22 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 9.4 INCH
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 8.81 INCH
  • (2) SCREW, CLAMP INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • 3-1/2 INCH KNOCKOUT SIZE
  • 3.38 TO 4.22 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • HEIGHT 9.4 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 859A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tee; Inspection tee
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details