Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 858

Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 6.7 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.1 TO 3.64 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 6.7 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.1 TO 3.64 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 858 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
858
Armored Cable/Flex Conduit Connector 858
90 DEGREE TYPE DIE CAST ZINC MATERIAL 6.7 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE 3.1 TO 3.64 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • DIE CAST ZINC MATERIAL
  • 6.7 INCH
  • (2) SCREW INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 3 INCH KNOCKOUT SIZE
  • 3.1 TO 3.64 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 858
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details