Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 857

Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 6.125 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 2.6 TO 3.1 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 6.125 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 2.6 TO 3.1 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 857 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
857
Armored Cable/Flex Conduit Connector 857
90 DEGREE TYPE DIE CAST ZINC MATERIAL 6.125 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE 2.6 TO 3.1 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • DIE CAST ZINC MATERIAL
  • 6.125 INCH
  • (2) SCREW INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • 2-1/2 INCH KNOCKOUT SIZE
  • 2.6 TO 3.1 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 857
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details