Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 855

Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 4.875 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE 1.4 TO 2.4 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 4.875 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE 1.4 TO 2.4 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 855 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
855
Armored Cable/Flex Conduit Connector 855
90 DEGREE TYPE DIE CAST ZINC MATERIAL 4.875 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE 1.4 TO 2.4 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • DIE CAST ZINC MATERIAL
  • 4.875 INCH
  • (2) SCREW INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1-1/2 INCH KNOCKOUT SIZE
  • 1.4 TO 2.4 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 855
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details