Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 853A

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.622 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.33 TO 1.57 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 2.08 INCH
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.622 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.33 TO 1.57 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 2.08 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 853A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
853A
Armored Cable/Flex Conduit Connector 853A
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.622 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.33 TO 1.57 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 2.08 INCH
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.622 INCH
  • (2) SCREW, CLAMP INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH KNOCKOUT SIZE
  • 1.33 TO 1.57 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • HEIGHT 2.08 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 853A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2640048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dies
Size 0.7874 inch (20 mm)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details