Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 853

Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 2.56 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.33 TO 1.57 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 2.56 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.33 TO 1.57 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 853 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
853
Armored Cable/Flex Conduit Connector 853
90 DEGREE TYPE DIE CAST ZINC MATERIAL 2.56 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.33 TO 1.57 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • DIE CAST ZINC MATERIAL
  • 2.56 INCH
  • (2) SCREW INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH KNOCKOUT SIZE
  • 1.33 TO 1.57 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 853
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details