Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 852A

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.096 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 150 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.83 TO 1.38 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 2.38 INCH
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.096 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 150 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.83 TO 1.38 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 2.38 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 852A - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
852A
Armored Cable/Flex Conduit Connector 852A
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 2.096 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 150 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.83 TO 1.38 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 2.38 INCH
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.096 INCH
  • (2) SCREW, CLAMP INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 150 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH KNOCKOUT SIZE
  • 0.83 TO 1.38 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • HEIGHT 2.38 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 852A
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8725918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details