Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 851

Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 1.78 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.635 TO 1.085 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE DIE CAST ZINC MATERIAL 1.78 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.635 TO 1.085 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 851 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
851
Armored Cable/Flex Conduit Connector 851
90 DEGREE TYPE DIE CAST ZINC MATERIAL 1.78 INCH (2) SCREW INSTALLATION UL (CANADA AND US), CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.635 TO 1.085 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • DIE CAST ZINC MATERIAL
  • 1.78 INCH
  • (2) SCREW INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.635 TO 1.085 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 851
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details