Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 850

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.37 INCH UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.44 TO 0.75 INCH CORD SIZE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.8 INCH
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.37 INCH UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.44 TO 0.75 INCH CORD SIZE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 850 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
850
Armored Cable/Flex Conduit Connector 850
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.37 INCH UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.44 TO 0.75 INCH CORD SIZE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.8 INCH
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.37 INCH
  • UL (CANADA AND US), CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.44 TO 0.75 INCH CORD SIZE
  • ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • HEIGHT 1.8 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 850
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.13 inch (54 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details