Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 846SS

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.562 INCH (2) SCREW, STRAP INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.21 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, JACKETED METAL CLAD CABLE, NON-METALLIC CABLE DUPLEX CABLE OPENING OVERALL DIMENSION 2.2 INCH W X 0.888 INCH H
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.562 INCH (2) SCREW, STRAP INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.21 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, JACKETED METAL CLAD CABLE, NON-METALLIC CABLE DUPLEX CABLE OPENING OVERALL DIMENSION 2.2 INCH W X 0.888 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 846SS - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
846SS
Armored Cable/Flex Conduit Connector 846SS
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.562 INCH (2) SCREW, STRAP INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.21 TO 0.612 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, JACKETED METAL CLAD CABLE, NON-METALLIC CABLE DUPLEX CABLE OPENING OVERALL DIMENSION 2.2 INCH W X 0.888 INCH H
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.562 INCH
  • (2) SCREW, STRAP INSTALLATION
  • UL, CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.21 TO 0.612 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE, FLEXIBLE METAL CONDUIT, JACKETED METAL CLAD CABLE, NON-METALLIC CABLE
  • DUPLEX CABLE OPENING
  • OVERALL DIMENSION 2.2 INCH W X 0.888 INCH H
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 846SS
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details