Arlington Industries, Inc. Rigid/EMT Conduit Coupling 839RT

Description
COMPRESSION TYPE STEEL MATERIAL 5.46 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 5.188 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 5.46 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 5.188 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 839RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
839RT
Rigid/EMT Conduit Coupling 839RT
COMPRESSION TYPE STEEL MATERIAL 5.46 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 5.188 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 5.46 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 5.188 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETETIGHT, RAINTIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 839RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details