Arlington Industries, Inc. Rigid/EMT Conduit Coupling 839

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.445 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5.3 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.445 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5.3 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 839 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
839
Rigid/EMT Conduit Coupling 839
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.445 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 5.3 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.445 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 5.3 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 839
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details