Arlington Industries, Inc. Rigid/EMT Conduit Coupling 833RT

Description
COMPRESSION TYPE STEEL MATERIAL 2.558 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 2.063 INCH DIAMETER 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 2.558 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 2.063 INCH DIAMETER 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 833RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
833RT
Rigid/EMT Conduit Coupling 833RT
COMPRESSION TYPE STEEL MATERIAL 2.558 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 2.063 INCH DIAMETER 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 2.558 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 2.063 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETETIGHT, RAINTIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 833RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details