Arlington Industries, Inc. Rigid/EMT Conduit Coupling 833

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.16 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 2.08 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.16 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 2.08 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 833 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
833
Rigid/EMT Conduit Coupling 833
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.16 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 2.08 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.16 INCH
  • EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.08 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 833
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details