Arlington Industries, Inc. Rigid/EMT Conduit Coupling 831RT

Description
COMPRESSION TYPE STEEL MATERIAL 2.052 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.375 INCH DIAMETER 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 2.052 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.375 INCH DIAMETER 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 831RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
831RT
Rigid/EMT Conduit Coupling 831RT
COMPRESSION TYPE STEEL MATERIAL 2.052 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.375 INCH DIAMETER 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 2.052 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 1.375 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • RAIN TIGHT, CONCRETE TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 831RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details