Arlington Industries, Inc. Rigid/EMT Conduit Coupling 830RT

Description
COMPRESSION TYPE STEEL MATERIAL 1.89 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.125 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 1.89 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.125 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 830RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
830RT
Rigid/EMT Conduit Coupling 830RT
COMPRESSION TYPE STEEL MATERIAL 1.89 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1.125 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 1.89 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 1.125 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • RAIN TIGHT, CONCRETE TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 830RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details