Arlington Industries, Inc. Rigid/Emt Conduit Connector 829RT

Description
COMPRESSION TYPE STEEL MATERIAL 4.135 INCH EMT CONDUIT USED ON 0.937 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 5.188 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 4.135 INCH EMT CONDUIT USED ON 0.937 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 5.188 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Connector - 829RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/Emt Conduit Connector
829RT
Rigid/Emt Conduit Connector 829RT
COMPRESSION TYPE STEEL MATERIAL 4.135 INCH EMT CONDUIT USED ON 0.937 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 5.188 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 4.135 INCH
  • EMT CONDUIT USED ON
  • 0.937 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 5.188 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • WITH BLUE COMPRESSION NUT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 829RT
Product Name Rigid/Emt Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details