Arlington Industries, Inc. Rigid/EMT Conduit Connector 828A

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.9 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 1.091 INCH THREAD LENGTH UL, CSA APPROVAL 4.775 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.9 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 1.091 INCH THREAD LENGTH UL, CSA APPROVAL 4.775 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 828A - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
828A
Rigid/EMT Conduit Connector 828A
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.9 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 1.091 INCH THREAD LENGTH UL, CSA APPROVAL 4.775 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.9 INCH
  • ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON
  • 1.091 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 4.775 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 828A
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details