Arlington Industries, Inc. Rigid/EMT Conduit Connector 828

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.8 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.998 INCH THREAD LENGTH UL, CSA APPROVAL 4.775 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.8 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.998 INCH THREAD LENGTH UL, CSA APPROVAL 4.775 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 828 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
828
Rigid/EMT Conduit Connector 828
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.8 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.998 INCH THREAD LENGTH UL, CSA APPROVAL 4.775 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.8 INCH
  • ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON
  • 0.998 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 4.775 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 828
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details