Arlington Industries, Inc. Rigid/Emt Conduit Connector 827RT

Description
COMPRESSION TYPE STEEL MATERIAL 3.628 INCH EMT CONDUIT USED ON 0.875 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4.25 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 3.628 INCH EMT CONDUIT USED ON 0.875 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4.25 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Connector - 827RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/Emt Conduit Connector
827RT
Rigid/Emt Conduit Connector 827RT
COMPRESSION TYPE STEEL MATERIAL 3.628 INCH EMT CONDUIT USED ON 0.875 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4.25 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 3.628 INCH
  • EMT CONDUIT USED ON
  • 0.875 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 4.25 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • WITH BLUE COMPRESSION NUT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 827RT
Product Name Rigid/Emt Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2149575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details