Arlington Industries, Inc. Rigid/EMT Conduit Connector 827ART

Description
COMPRESSION TYPE STEEL MATERIAL 3.69 INCH EMT CONDUIT USED ON 0.938 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4.25 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 3.69 INCH EMT CONDUIT USED ON 0.938 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4.25 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 827ART - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
827ART
Rigid/EMT Conduit Connector 827ART
COMPRESSION TYPE STEEL MATERIAL 3.69 INCH EMT CONDUIT USED ON 0.938 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 4.25 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 3.69 INCH
  • EMT CONDUIT USED ON
  • 0.938 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 4.25 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETETIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 827ART
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details