Arlington Industries, Inc. Rigid/EMT Conduit Connector 826

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.775 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.86 INCH THREAD LENGTH UL, CSA APPROVAL 3.47 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.775 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.86 INCH THREAD LENGTH UL, CSA APPROVAL 3.47 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 826 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
826
Rigid/EMT Conduit Connector 826
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2.775 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.86 INCH THREAD LENGTH UL, CSA APPROVAL 3.47 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.775 INCH
  • ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON
  • 0.86 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 3.47 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 826
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details