Arlington Industries, Inc. Rigid/EMT Conduit Connector 825ART

Description
COMPRESSION TYPE STEEL MATERIAL 2.36 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.75 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 2.36 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.75 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 825ART - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
825ART
Rigid/EMT Conduit Connector 825ART
COMPRESSION TYPE STEEL MATERIAL 2.36 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.75 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 2.36 INCH
  • EMT CONDUIT USED ON
  • 0.75 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 2.75 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETETIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 825ART
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 2149569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details