Arlington Industries, Inc. Rigid/EMT Conduit Connector 825

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.995 INCH EMT CONDUIT USED ON 0.645 INCH THREAD LENGTH UL, CSA APPROVAL 2.91 INCH DIAMETER 60 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.995 INCH EMT CONDUIT USED ON 0.645 INCH THREAD LENGTH UL, CSA APPROVAL 2.91 INCH DIAMETER 60 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 825 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
825
Rigid/EMT Conduit Connector 825
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.995 INCH EMT CONDUIT USED ON 0.645 INCH THREAD LENGTH UL, CSA APPROVAL 2.91 INCH DIAMETER 60 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.995 INCH
  • EMT CONDUIT USED ON
  • 0.645 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 2.91 INCH DIAMETER
  • 60 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 825
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details