Arlington Industries, Inc. Rigid/Emt Conduit Connector 823RT

Description
COMPRESSION TYPE STEEL MATERIAL 2.103 INCH EMT CONDUIT USED ON 0.625 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.063 INCH DIAMETER 10 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 2.103 INCH EMT CONDUIT USED ON 0.625 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.063 INCH DIAMETER 10 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Connector - 823RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/Emt Conduit Connector
823RT
Rigid/Emt Conduit Connector 823RT
COMPRESSION TYPE STEEL MATERIAL 2.103 INCH EMT CONDUIT USED ON 0.625 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 2.063 INCH DIAMETER 10 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT WITH BLUE COMPRESSION NUT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 2.103 INCH
  • EMT CONDUIT USED ON
  • 0.625 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 2.063 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 1 1/4 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • WITH BLUE COMPRESSION NUT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 823RT
Product Name Rigid/Emt Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details