Arlington Industries, Inc. Rigid/EMT Conduit Connector 822ART

Description
COMPRESSION TYPE STEEL MATERIAL 1.885 INCH EMT CONDUIT USED ON 0.563 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.688 INCH DIAMETER 25 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 1.885 INCH EMT CONDUIT USED ON 0.563 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.688 INCH DIAMETER 25 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 822ART - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
822ART
Rigid/EMT Conduit Connector 822ART
COMPRESSION TYPE STEEL MATERIAL 1.885 INCH EMT CONDUIT USED ON 0.563 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.688 INCH DIAMETER 25 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 1.885 INCH
  • EMT CONDUIT USED ON
  • 0.563 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 1.688 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETETIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 822ART
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details