Arlington Industries, Inc. Rigid/EMT Conduit Connector 822A

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.62 INCH EMT CONDUIT USED ON 0.631 INCH THREAD LENGTH UL, CSA APPROVAL 1.616 INCH DIAMETER 60 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.62 INCH EMT CONDUIT USED ON 0.631 INCH THREAD LENGTH UL, CSA APPROVAL 1.616 INCH DIAMETER 60 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 822A - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
822A
Rigid/EMT Conduit Connector 822A
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.62 INCH EMT CONDUIT USED ON 0.631 INCH THREAD LENGTH UL, CSA APPROVAL 1.616 INCH DIAMETER 60 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.62 INCH
  • EMT CONDUIT USED ON
  • 0.631 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.616 INCH DIAMETER
  • 60 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 822A
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details