Arlington Industries, Inc. Rigid/EMT Conduit Connector 821A

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.443 INCH EMT CONDUIT USED ON 0.546 INCH THREAD LENGTH UL, CSA APPROVAL 1.313 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.443 INCH EMT CONDUIT USED ON 0.546 INCH THREAD LENGTH UL, CSA APPROVAL 1.313 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 821A - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
821A
Rigid/EMT Conduit Connector 821A
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.443 INCH EMT CONDUIT USED ON 0.546 INCH THREAD LENGTH UL, CSA APPROVAL 1.313 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.443 INCH
  • EMT CONDUIT USED ON
  • 0.546 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.313 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 821A
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details