Arlington Industries, Inc. Rigid/EMT Conduit Connector 820

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.235 INCH EMT CONDUIT USED ON 0.349 INCH THREAD LENGTH UL, CSA APPROVAL 1.08 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.235 INCH EMT CONDUIT USED ON 0.349 INCH THREAD LENGTH UL, CSA APPROVAL 1.08 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 820 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
820
Rigid/EMT Conduit Connector 820
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.235 INCH EMT CONDUIT USED ON 0.349 INCH THREAD LENGTH UL, CSA APPROVAL 1.08 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.235 INCH
  • EMT CONDUIT USED ON
  • 0.349 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.08 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 820
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 601754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material PVC & CPVC; Pvc
View Details