Arlington Industries, Inc. Rigid/EMT Conduit Coupling 817

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 4.5 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.91 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 4.5 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.91 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 817 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
817
Rigid/EMT Conduit Coupling 817
SET SCREW TYPE DIE-CAST ZINC MATERIAL 4.5 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.91 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 4.5 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3.91 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 817
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details