Arlington Industries, Inc. Rigid/EMT Conduit Coupling 814

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.89 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 2.075 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.89 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 2.075 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 814 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
814
Rigid/EMT Conduit Coupling 814
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.89 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 2.075 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.89 INCH
  • EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2.075 INCH DIAMETER
  • 60 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 814
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details