Arlington Industries, Inc. Rigid/EMT Conduit Coupling 810RH

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.56 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 0.95 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.56 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 0.95 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 810RH - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
810RH
Rigid/EMT Conduit Coupling 810RH
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.56 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 0.95 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.56 INCH
  • EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 0.95 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 810RH
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details