Arlington Industries, Inc. Rigid/EMT Conduit Connector 807

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.33 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.93 INCH THREAD LENGTH UL, CSA APPROVAL 3.91 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.33 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.93 INCH THREAD LENGTH UL, CSA APPROVAL 3.91 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 807 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
807
Rigid/EMT Conduit Connector 807
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.33 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.93 INCH THREAD LENGTH UL, CSA APPROVAL 3.91 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.33 INCH
  • ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON
  • 0.93 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 3.91 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 807
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details