Arlington Industries, Inc. Rigid/EMT Conduit Connector 806

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.93 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.83 INCH THREAD LENGTH UL, CSA APPROVAL 3.3 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.93 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.83 INCH THREAD LENGTH UL, CSA APPROVAL 3.3 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 806 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
806
Rigid/EMT Conduit Connector 806
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.93 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 0.83 INCH THREAD LENGTH UL, CSA APPROVAL 3.3 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.93 INCH
  • ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON
  • 0.83 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 3.3 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 806
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details