Arlington Industries, Inc. Rigid/EMT Conduit Connector 804A

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.293 INCH EMT CONDUIT USED ON 0.8 INCH THREAD LENGTH UL, CSA APPROVAL 2.195 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.293 INCH EMT CONDUIT USED ON 0.8 INCH THREAD LENGTH UL, CSA APPROVAL 2.195 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 804A - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
804A
Rigid/EMT Conduit Connector 804A
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.293 INCH EMT CONDUIT USED ON 0.8 INCH THREAD LENGTH UL, CSA APPROVAL 2.195 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.293 INCH
  • EMT CONDUIT USED ON
  • 0.8 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 2.195 INCH DIAMETER
  • 60 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 804A
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 619979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details