Arlington Industries, Inc. Rigid/EMT Conduit Connector 803A

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.023 INCH EMT CONDUIT USED ON 0.729 INCH THREAD LENGTH UL, CSA APPROVAL 1.935 INCH DIAMETER 60 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.023 INCH EMT CONDUIT USED ON 0.729 INCH THREAD LENGTH UL, CSA APPROVAL 1.935 INCH DIAMETER 60 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 803A - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
803A
Rigid/EMT Conduit Connector 803A
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2.023 INCH EMT CONDUIT USED ON 0.729 INCH THREAD LENGTH UL, CSA APPROVAL 1.935 INCH DIAMETER 60 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.023 INCH
  • EMT CONDUIT USED ON
  • 0.729 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.935 INCH DIAMETER
  • 60 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 803A
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details