Arlington Industries, Inc. Rigid/EMT Conduit Connector 802RH

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.55 INCH EMT CONDUIT USED ON 0.46 INCH THREAD LENGTH UL, CSA APPROVAL 1.55 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES ROBERTSON HEAD SCREWS
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.55 INCH EMT CONDUIT USED ON 0.46 INCH THREAD LENGTH UL, CSA APPROVAL 1.55 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES ROBERTSON HEAD SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 802RH - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
802RH
Rigid/EMT Conduit Connector 802RH
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.55 INCH EMT CONDUIT USED ON 0.46 INCH THREAD LENGTH UL, CSA APPROVAL 1.55 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES ROBERTSON HEAD SCREWS
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.55 INCH
  • EMT CONDUIT USED ON
  • 0.46 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.55 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • INCLUDES ROBERTSON HEAD SCREWS
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 802RH
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details