Arlington Industries, Inc. Rigid/EMT Conduit Connector 802A

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.643 INCH EMT CONDUIT USED ON 0.55 INCH THREAD LENGTH UL, CSA APPROVAL 1.55 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.643 INCH EMT CONDUIT USED ON 0.55 INCH THREAD LENGTH UL, CSA APPROVAL 1.55 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 802A - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
802A
Rigid/EMT Conduit Connector 802A
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.643 INCH EMT CONDUIT USED ON 0.55 INCH THREAD LENGTH UL, CSA APPROVAL 1.55 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.643 INCH
  • EMT CONDUIT USED ON
  • 0.55 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.55 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 802A
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details