Arlington Industries, Inc. Rigid/EMT Conduit Connector 801

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.39 INCH EMT CONDUIT USED ON 0.35 INCH THREAD LENGTH UL, CSA APPROVAL 1.3 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.39 INCH EMT CONDUIT USED ON 0.35 INCH THREAD LENGTH UL, CSA APPROVAL 1.3 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 801 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
801
Rigid/EMT Conduit Connector 801
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.39 INCH EMT CONDUIT USED ON 0.35 INCH THREAD LENGTH UL, CSA APPROVAL 1.3 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.39 INCH
  • EMT CONDUIT USED ON
  • 0.35 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.3 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 801
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details