Arlington Industries, Inc. Rigid/EMT Conduit Connector 800ST

Description
DIE CAST ZINC BODY, SPRING STEEL CLIP MATERIAL 1.27 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH UL 514-B, CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT SNAP-TITE. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406C, FEDERAL SPECIFICATION WF-408D, NEMA
Datasheet
Description
DIE CAST ZINC BODY, SPRING STEEL CLIP MATERIAL 1.27 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH UL 514-B, CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT SNAP-TITE. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406C, FEDERAL SPECIFICATION WF-408D, NEMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 800ST - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
800ST
Rigid/EMT Conduit Connector 800ST
DIE CAST ZINC BODY, SPRING STEEL CLIP MATERIAL 1.27 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH UL 514-B, CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT SNAP-TITE. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406C, FEDERAL SPECIFICATION WF-408D, NEMA
  • DIE CAST ZINC BODY, SPRING STEEL CLIP MATERIAL
  • 1.27 INCH
  • EMT CONDUIT USED ON
  • 0.5 INCH THREAD LENGTH
  • UL 514-B, CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • SNAP-TITE. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406C, FEDERAL SPECIFICATION WF-408D, NEMA
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 800ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details