Arlington Industries, Inc. Rigid/EMT Conduit Connector 800RH

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.143 INCH EMT CONDUIT USED ON 0.375 INCH THREAD LENGTH UL, CSA APPROVAL 1.076 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES ROBERTSON HEAD SCREWS
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.143 INCH EMT CONDUIT USED ON 0.375 INCH THREAD LENGTH UL, CSA APPROVAL 1.076 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES ROBERTSON HEAD SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 800RH - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
800RH
Rigid/EMT Conduit Connector 800RH
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.143 INCH EMT CONDUIT USED ON 0.375 INCH THREAD LENGTH UL, CSA APPROVAL 1.076 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES ROBERTSON HEAD SCREWS
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.143 INCH
  • EMT CONDUIT USED ON
  • 0.375 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.076 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • INCLUDES ROBERTSON HEAD SCREWS
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 800RH
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details