Arlington Industries, Inc. Rigid/EMT Conduit Connector 800A

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.24 INCH EMT CONDUIT USED ON 0.47 INCH THREAD LENGTH UL, CSA APPROVAL 1.076 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.24 INCH EMT CONDUIT USED ON 0.47 INCH THREAD LENGTH UL, CSA APPROVAL 1.076 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 800A - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
800A
Rigid/EMT Conduit Connector 800A
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.24 INCH EMT CONDUIT USED ON 0.47 INCH THREAD LENGTH UL, CSA APPROVAL 1.076 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.24 INCH
  • EMT CONDUIT USED ON
  • 0.47 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1.076 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 800A
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details