Arlington Industries, Inc. Rigid/EMT Conduit Connector 800

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.143 INCH RIGID/EMT CONDUIT/IMC USED ON 0.375 INCH THREAD LENGTH UL 514B, CSA APPROVAL 1.076 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FED SPEC WF-406C/WF-408D, NEMA
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.143 INCH RIGID/EMT CONDUIT/IMC USED ON 0.375 INCH THREAD LENGTH UL 514B, CSA APPROVAL 1.076 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FED SPEC WF-406C/WF-408D, NEMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 800 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
800
Rigid/EMT Conduit Connector 800
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.143 INCH RIGID/EMT CONDUIT/IMC USED ON 0.375 INCH THREAD LENGTH UL 514B, CSA APPROVAL 1.076 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FED SPEC WF-406C/WF-408D, NEMA
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.143 INCH
  • RIGID/EMT CONDUIT/IMC USED ON
  • 0.375 INCH THREAD LENGTH
  • UL 514B, CSA APPROVAL
  • 1.076 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD FED SPEC WF-406C/WF-408D, NEMA
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 800
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; Stainless steel
View Details